Diode Standard 100V 200mA (DC) Surface Mount SC-75, SOT-416
Diode Standard 100V 200mA (DC) Surface Mount SC-75, SOT-416
Diode Standard 100V 200mA (DC) Surface Mount SC-75, SOT-416
Manufacturer: ON Semiconductor
Win Source Part Number: 010879-BAS16TT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Small Signal Switching Diode 200mA 75V 6ns SOT-416 Product overview: BAS16TT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200mA, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200mA, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16TT1G can be used for catalog matching and distributor lookup.
DIODE GP 100V 200MA SC75 SOT416
SWITCH DIODE, 75V, 200mA, SOT-416; Diode Configuration:Single
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | BAS16TT1GOSTR-ND | 010879-BAS16TT1G | 280-BAS16TT1G | BAS16TT1G | 45J0553 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS16TT1G | 200mA 75V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Switch Diode, 75V, 200Ma, Sot-416; Diode Configuration Onsemi |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 100 volts | ||||
| IR | 1.00E-3 mA |