Nexperia B.V. High-speed switching diode BAV99S,115

Description
High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic packages Applications High-speed switching Reverse polarity protection General-purpose switching
Request a Quote Datasheet
Description
High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic packages Applications High-speed switching Reverse polarity protection General-purpose switching
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed switching diode - BAV99S,115 - Nexperia B.V.
Nijmegen, Netherlands
High-speed switching diode
BAV99S,115
High-speed switching diode BAV99S,115
High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Very small SMD plastic packages Applications High-speed switching Reverse polarity protection General-purpose switching

High-speed switching diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed: trr ≤ 4 ns
  • Low capacitance: Cd ≤ 1.5 pF
  • Low leakage current
  • Reverse voltage: VR ≤ 100 V
  • Very small SMD plastic packages

Applications

  • High-speed switching
  • Reverse polarity protection
  • General-purpose switching
Supplier's Site Datasheet
Switching Diodes - 509633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
509633
Switching Diodes 509633
Diode Array Hi-Speed Switching 0.2A 75V

Diode Array Hi-Speed Switching 0.2A 75V

Supplier's Site
Switching Diodes - 1787112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1787112
Switching Diodes 1787112
Diode Array Hi-Speed Switching 0.2A 75V

Diode Array Hi-Speed Switching 0.2A 75V

Supplier's Site
100V 0.25W TSSOP Diode and Rectifier - 286-BAV99S,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 0.25W TSSOP Diode and Rectifier
286-BAV99S,115
100V 0.25W TSSOP Diode and Rectifier 286-BAV99S,115
High-Speed Rectifier Diode, 100V, 0.25W, 6-Pin TSSOP Product overview: BAV99S,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.25W, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.25W, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99S,115 can be used for catalog matching and distributor lookup.

High-Speed Rectifier Diode, 100V, 0.25W, 6-Pin TSSOP Product overview: BAV99S,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.25W, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.25W, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV99S,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1727-4042-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-4042-2-ND
Diode Arrays 1727-4042-2-ND
Diode Array 2 Pair Series Connection Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 1727-4042-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-4042-6-ND
Diode Arrays 1727-4042-6-ND
Diode Array 2 Pair Series Connection Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
Diode Arrays - 1727-4042-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1727-4042-1-ND
Diode Arrays 1727-4042-1-ND
Diode Array 2 Pair Series Connection Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Diode Array 2 Pair Series Connection Standard 100V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363

Buy Now Datasheet
 - BAV99S,115 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 4 Element, 0.2A, 100V V(RRM), Silicon

Rectifier Diode, 1 Phase, 4 Element, 0.2A, 100V V(RRM), Silicon

Supplier's Site Datasheet
Diodes >> Switching Diode - BAV99S,115 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAV99S,115
Diodes >> Switching Diode BAV99S,115
100V 250mW 2 Pair Series Connection 1.25V@150mA 4ns 200mA SOT-363 Switching Diode ROHS

100V 250mW 2 Pair Series Connection 1.25V@150mA 4ns 200mA SOT-363 Switching Diode ROHS

Supplier's Site Datasheet
Diode, Small Signal, 0.2A, 100V, Sot-363; Diode Configuration Nexperia - 97W1845 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.2A, 100V, Sot-363; Diode Configuration Nexperia
97W1845
Diode, Small Signal, 0.2A, 100V, Sot-363; Diode Configuration Nexperia 97W1845
DIODE, SMALL SIGNAL, 0.2A, 100V, SOT-363; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.2A, 100V, SOT-363; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, 0.2A, 100V, Sot-363; Diode Configuration Nexperia - 05M3907 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.2A, 100V, Sot-363; Diode Configuration Nexperia
05M3907
Diode, Small Signal, 0.2A, 100V, Sot-363; Diode Configuration Nexperia 05M3907
DIODE, SMALL SIGNAL, 0.2A, 100V, SOT-363; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.2A, 100V, SOT-363; Diode Configuration:Dual Pair Series; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:4ns; Forward Surge Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAV99S,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAV99S,115
Discrete Semiconductor Products - Diodes - Rectifiers BAV99S,115
DIODE ARRAY GP 100V 200MA 6TSSOP

DIODE ARRAY GP 100V 200MA 6TSSOP

Supplier's Site
Diode Arrays - BAV99S,115 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAV99S,115
Diode Arrays BAV99S,115
DIODE ARRAY GP 100V 200MA 6TSSOP

DIODE ARRAY GP 100V 200MA 6TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Diodes Diodes Rectifiers Diode Arrays
Product Number BAV99S,115 509633 1787112 286-BAV99S,115 1727-4042-2-ND BAV99S,115 BAV99S,115 97W1845 BAV99S,115 BAV99S,115
Product Name High-speed switching diode Switching Diodes Switching Diodes 100V 0.25W TSSOP Diode and Rectifier Diode Arrays Diodes >> Switching Diode Diode, Small Signal, 0.2A, 100V, Sot-363; Diode Configuration Nexperia Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Diode Applications Switching; Protector Switching Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
VF 715 to 0.7150 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
IF 200 mA 200 mA
VR 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data