onsemi Image Sensors, Camera - ASX340CS2C00SPED0-DRBR1 ASX340CS2C00SPED0-DRBR1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1018703-ASX340CS2C00 SPED0-DRBR1 Type: CMOS Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 720H x 560V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1018703-ASX340CS2C00 SPED0-DRBR1 Type: CMOS Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 720H x 560V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - ASX340CS2C00SPED0-DRBR1 - ASX340CS2C00SPED0-DRBR1 - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - ASX340CS2C00SPED0-DRBR1
ASX340CS2C00SPED0-DRBR1
Image Sensors, Camera - ASX340CS2C00SPED0-DRBR1 ASX340CS2C00SPED0-DRBR1
Manufacturer: ON Semiconductor Win Source Part Number: 1018703-ASX340CS2C00 SPED0-DRBR1 Type: CMOS Pixel Size: 5.6μm x 5.6μm Active Pixel Array: 720H x 560V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1018703-ASX340CS2C00SPED0-DRBR1
Type: CMOS
Pixel Size: 5.6μm x 5.6μm
Active Pixel Array: 720H x 560V
Frames per Second: 60
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 105°C
Supply Voltage - Operating: 1.8V, 2.8V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors VGA 1/4 SOC

Image Sensors VGA 1/4 SOC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number ASX340CS2C00SPED0-DRBR1 ASX340CS2C00SPED0-DRBR1
Product Name Image Sensors, Camera - ASX340CS2C00SPED0-DRBR1 Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S16000-1007 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 122
Pixel Size 24 µm (0.9449 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details