BAE Systems - Fairchild Imaging Time Delay And Integration Sensor CCD5061

Description
The CCD 5061 is a 6144 pixel x 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With four outputs running at 20MHz per output the CCD 5061 can provide a total data of 80MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 5061 achieves consistent, superior TDI performance. The device is currently housed in a PWB package for testing simplicity. 6144 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting 4 outputs—each capable of 20MHz data rate—80MHz total data rate
Description
The CCD 5061 is a 6144 pixel x 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With four outputs running at 20MHz per output the CCD 5061 can provide a total data of 80MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 5061 achieves consistent, superior TDI performance. The device is currently housed in a PWB package for testing simplicity. 6144 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting 4 outputs—each capable of 20MHz data rate—80MHz total data rate

Suppliers

Company
Product
Description
Supplier Links
Time Delay And Integration Sensor - CCD5061 - BAE Systems - Fairchild Imaging
Milpitas, CA, USA
Time Delay And Integration Sensor
CCD5061
Time Delay And Integration Sensor CCD5061
The CCD 5061 is a 6144 pixel x 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With four outputs running at 20MHz per output the CCD 5061 can provide a total data of 80MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 5061 achieves consistent, superior TDI performance. The device is currently housed in a PWB package for testing simplicity. 6144 pixels per line 128 lines of integration 8.75µm x 8.75µm pixel size # of selectable TDI stages from 128, 64, 32, 16, 8 and 4 Bi-directional TDI line shifting 4 outputs—each capable of 20MHz data rate—80MHz total data rate

The CCD 5061 is a 6144 pixel x 128 line, high-speed TDI sensor. This array is set up for bi-directional operation. With four outputs running at 20MHz per output the CCD 5061 can provide a total data of 80MHz with line rates up to 12K. Utilizing Fairchild Imaging's proprietary buried channel/surface channel process, the CCD 5061 achieves consistent, superior TDI performance. The device is currently housed in a PWB package for testing simplicity.

  • 6144 pixels per line
  • 128 lines of integration
  • 8.75µm x 8.75µm pixel size
  • # of selectable TDI stages from 128, 64, 32, 16, 8 and 4
  • Bi-directional TDI line shifting
  • 4 outputs—each capable of 20MHz data rate—80MHz total data rate
Supplier's Site

Technical Specifications

  BAE Systems - Fairchild Imaging
Product Category CCD Image Sensors
Product Number CCD5061
Product Name Time Delay And Integration Sensor
CCD Type Time Delay Integration CCD Sensor
Horizontal Pixels 6144
Vertical Pixels 128
Pixel Size 8.75 µm (0.3445 mils)
Operating Temperature -40 to 60 C (-40 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S7031-0906S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 58
Pixel Size 24 µm (0.9449 mils)
View Details
Time Delay Integration Line Scan Sensor - CCD5045 - BAE Systems - Fairchild Imaging
Specs
CCD Type Time Delay Integration CCD Sensor
Horizontal Pixels 4096
Vertical Pixels 96
View Details