S14650-1024 is a back-thinned CCD image sensor for spectrometers, featuring a low-noise design with a 1024 × 192 pixel active array and 14 × 14 µm pixel size. It is packaged in a 24-pin ceramic DIP with a quartz glass window and operates non-cooled. The sensor achieves a conversion efficiency of 6.5 µV/e-, a vertical full well capacity of 60 ke-, and a readout noise of 6 to 15 e- rms at 0.5 MHz. Spectral response ranges from 200 to 1100 nm, with nearly flat response and high quantum efficiency. The device supports output frequencies up to 0.5 MHz and operates within a temperature range of -50 to +50 °C.
Photosensitive area structure suitable for spectrometers, low-noise type
The S14650/S14660 series are back-thinned CCD image sensors designed for spectrometers. Low-noise type (S14650 series)and high-speed type (S14660 series) are available. The S14650/S14660 series offer nearly flat spectral response characteristics with high quantum efficiency from the UV to near infrared region.
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | CCD Image Sensors |
| Product Number | S14650-1024 |
| Product Name | Line sensors, For spectrophotometry |
| Horizontal Pixels | 1024 |