onsemi Image Sensors, Camera - AR1335HSSC11SMAA0-DPBR AR1335HSSC11SMAA0-DPBR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 861786-AR1335HSSC11S MAA0-DPBR Features: CMOS Image Sensor 4208H x 3120V 1.1µm x 1.1µm 48-CLCC (10x10) Package: Tray Package: 48-LCC Part Status: Obsolete Family Name: AR1335 Categories: Sensors Case / Package: 48-CLCC (10x10) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 861786-AR1335HSSC11S MAA0-DPBR Features: CMOS Image Sensor 4208H x 3120V 1.1µm x 1.1µm 48-CLCC (10x10) Package: Tray Package: 48-LCC Part Status: Obsolete Family Name: AR1335 Categories: Sensors Case / Package: 48-CLCC (10x10) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR1335HSSC11SMAA0-DPBR - AR1335HSSC11SMAA0-DPBR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR1335HSSC11SMAA0-DPBR
AR1335HSSC11SMAA0-DPBR
Image Sensors, Camera - AR1335HSSC11SMAA0-DPBR AR1335HSSC11SMAA0-DPBR
Manufacturer: ON Semiconductor Win Source Part Number: 861786-AR1335HSSC11S MAA0-DPBR Features: CMOS Image Sensor 4208H x 3120V 1.1µm x 1.1µm 48-CLCC (10x10) Package: Tray Package: 48-LCC Part Status: Obsolete Family Name: AR1335 Categories: Sensors Case / Package: 48-CLCC (10x10) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 861786-AR1335HSSC11SMAA0-DPBR
Features: CMOS Image Sensor 4208H x 3120V 1.1µm x 1.1µm 48-CLCC (10x10)
Package: Tray
Package: 48-LCC
Part Status: Obsolete
Family Name: AR1335
Categories: Sensors
Case / Package: 48-CLCC (10x10)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2400
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected

Buy Now

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number AR1335HSSC11SMAA0-DPBR
Product Name Image Sensors, Camera - AR1335HSSC11SMAA0-DPBR
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S7030-1007 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 122
Pixel Size 24 µm (0.9449 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details