onsemi Image Sensors, Camera - AR0331SRSC00XUEE0-DPBR AR0331SRSC00XUEE0-DPBR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 861774-AR0331SRSC00X UEE0-DPBR Series: * Features: Image Sensor Package: Tray Family Name: AR0331 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 861774-AR0331SRSC00X UEE0-DPBR Series: * Features: Image Sensor Package: Tray Family Name: AR0331 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0331SRSC00XUEE0-DPBR - AR0331SRSC00XUEE0-DPBR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0331SRSC00XUEE0-DPBR
AR0331SRSC00XUEE0-DPBR
Image Sensors, Camera - AR0331SRSC00XUEE0-DPBR AR0331SRSC00XUEE0-DPBR
Manufacturer: ON Semiconductor Win Source Part Number: 861774-AR0331SRSC00X UEE0-DPBR Series: * Features: Image Sensor Package: Tray Family Name: AR0331 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 861774-AR0331SRSC00XUEE0-DPBR
Series: *
Features: Image Sensor
Package: Tray
Family Name: AR0331
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2400
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors 3.1 MP 1/3 CIS

Image Sensors 3.1 MP 1/3 CIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number AR0331SRSC00XUEE0-DPBR AR0331SRSC00XUEE0-DPBR
Product Name Image Sensors, Camera - AR0331SRSC00XUEE0-DPBR Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Mini-spectrometers - C9404CA - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 1024
Spectral Response 200 to 400 nm (2000 to 4000 Å)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details