onsemi Image Sensors, Camera - AR0330SR1C00SUKA0-CP AR0330SR1C00SUKA0-CP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1018405-AR0330SR1C00 SUKA0-CP Type: CMOS Pixel Size: 2.2μm x 2.2μm Active Pixel Array: 2304H x 1296V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1018405-AR0330SR1C00 SUKA0-CP Type: CMOS Pixel Size: 2.2μm x 2.2μm Active Pixel Array: 2304H x 1296V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0330SR1C00SUKA0-CP - AR0330SR1C00SUKA0-CP - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0330SR1C00SUKA0-CP
AR0330SR1C00SUKA0-CP
Image Sensors, Camera - AR0330SR1C00SUKA0-CP AR0330SR1C00SUKA0-CP
Manufacturer: ON Semiconductor Win Source Part Number: 1018405-AR0330SR1C00 SUKA0-CP Type: CMOS Pixel Size: 2.2μm x 2.2μm Active Pixel Array: 2304H x 1296V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1018405-AR0330SR1C00SUKA0-CP
Type: CMOS
Pixel Size: 2.2μm x 2.2μm
Active Pixel Array: 2304H x 1296V
Frames per Second: 60
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Supply Voltage - Operating: 1.8V, 2.8V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now
Sheung Wan, Hong Kong
Image Sensors 3.5 MP 1/3 CIS

Image Sensors 3.5 MP 1/3 CIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number AR0330SR1C00SUKA0-CP AR0330SR1C00SUKA0-CP
Product Name Image Sensors, Camera - AR0330SR1C00SUKA0-CP Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Area sensors, For scientific measurement - S7170-0909 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 512
Vertical Pixels 512
Pixel Size 24 µm (0.9449 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details