onsemi Image Sensors, Camera - AR0330CSSC12SPBA0-DR AR0330CSSC12SPBA0-DR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 861773-AR0330CSSC12S PBA0-DR Series: * Features: Image Sensor Package: Tray Part Status: Obsolete Family Name: AR0330 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1520 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 861773-AR0330CSSC12S PBA0-DR Series: * Features: Image Sensor Package: Tray Part Status: Obsolete Family Name: AR0330 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1520 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0330CSSC12SPBA0-DR - AR0330CSSC12SPBA0-DR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0330CSSC12SPBA0-DR
AR0330CSSC12SPBA0-DR
Image Sensors, Camera - AR0330CSSC12SPBA0-DR AR0330CSSC12SPBA0-DR
Manufacturer: ON Semiconductor Win Source Part Number: 861773-AR0330CSSC12S PBA0-DR Series: * Features: Image Sensor Package: Tray Part Status: Obsolete Family Name: AR0330 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 1520 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 861773-AR0330CSSC12SPBA0-DR
Series: *
Features: Image Sensor
Package: Tray
Part Status: Obsolete
Family Name: AR0330
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1520
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors 3.5 MP 1/3 CIS

Image Sensors 3.5 MP 1/3 CIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number AR0330CSSC12SPBA0-DR AR0330CSSC12SPBA0-DR
Product Name Image Sensors, Camera - AR0330CSSC12SPBA0-DR Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S16010-1106 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 64
Pixel Size 14 µm (0.5512 mils)
View Details
VeriSens® XF-200 Series Vision Sensor - 10mm, Infrared Illumination - VS XF200M03I10EP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details