onsemi Image Sensor, -30 To 70Deg C; Active Pixel Size Onsemi AR0330CM1C00SHAA0-DP2

Description
IMAGE SENSOR, -30 TO 70DEG C; Active Pixel Size:2034 x 1536; Pixel Size (H x W):2µm x 2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:CLCC; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:2.9V; RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, -30 TO 70DEG C; Active Pixel Size:2034 x 1536; Pixel Size (H x W):2µm x 2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:CLCC; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:2.9V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, -30 To 70Deg C; Active Pixel Size Onsemi - 64AH2559 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, -30 To 70Deg C; Active Pixel Size Onsemi
64AH2559
Image Sensor, -30 To 70Deg C; Active Pixel Size Onsemi 64AH2559
IMAGE SENSOR, -30 TO 70DEG C; Active Pixel Size:2034 x 1536; Pixel Size (H x W):2µm x 2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:CLCC; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:2.9V; RoHS Compliant: Yes

IMAGE SENSOR, -30 TO 70DEG C; Active Pixel Size:2034 x 1536; Pixel Size (H x W):2µm x 2µm; Frame Rate Per Sec:60; Image Colour:RGB; Sensor Case Style:CLCC; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:2.9V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 64AH2559
Product Name Image Sensor, -30 To 70Deg C; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP226N3622 - 739097-KP226N3622 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
Two-Channel Silicon-Based Thermopile - Digital ST60 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411BQDGKRQ1 - 900431-TMP411BQDGKRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-VSSOP
Operating Temperature -55 to 127 C (-67 to 261 F)
View Details