Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4945-2G TLE4945-2G

Description
Manufacturer: Infineon Technologies Win Source Part Number: 097543-TLE4945-2G Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 5mA Current - Output (Max): 100mA Sensing Range: 6mT Trip, -6mT Release Family Name: TLE4945 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-89-3 Purpose: Bipolar Switch Supply Voltage - Operating: 4 V to 18 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): UGS3132LTTR; UGN3133LTTR; UGS3133LTTR-T ; UGN3132LT-T; Introduction Date: April 30, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 097543-TLE4945-2G Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 5mA Current - Output (Max): 100mA Sensing Range: 6mT Trip, -6mT Release Family Name: TLE4945 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-89-3 Purpose: Bipolar Switch Supply Voltage - Operating: 4 V to 18 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): UGS3132LTTR; UGN3133LTTR; UGS3133LTTR-T ; UGN3132LT-T; Introduction Date: April 30, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4945-2G - 097543-TLE4945-2G - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4945-2G
097543-TLE4945-2G
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4945-2G 097543-TLE4945-2G
Manufacturer: Infineon Technologies Win Source Part Number: 097543-TLE4945-2G Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 5mA Current - Output (Max): 100mA Sensing Range: 6mT Trip, -6mT Release Family Name: TLE4945 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-89-3 Purpose: Bipolar Switch Supply Voltage - Operating: 4 V to 18 V Testing Conditions: 25°C Alternative Parts (Cross-Reference): UGS3132LTTR; UGN3133LTTR; UGS3133LTTR-T ; UGN3132LT-T; Introduction Date: April 30, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 097543-TLE4945-2G
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 5mA
Current - Output (Max): 100mA
Sensing Range: 6mT Trip, -6mT Release
Family Name: TLE4945
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-89-3
Purpose: Bipolar Switch
Supply Voltage - Operating: 4 V to 18 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): UGS3132LTTR; UGN3133LTTR; UGS3133LTTR-T ; UGN3132LT-T;
Introduction Date: April 30, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4945-2G
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4945-2G
MAGNETIC SWITCH BIPOLAR SOT89-3

MAGNETIC SWITCH BIPOLAR SOT89-3

Supplier's Site
Switches (Solid State) - TLE4945-2G - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TLE4945-2G
Switches (Solid State) TLE4945-2G
MAGNETIC SWITCH BIPOLAR SOT89-3

MAGNETIC SWITCH BIPOLAR SOT89-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 097543-TLE4945-2G TLE4945-2G TLE4945-2G
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4945-2G Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting SOT-89-3 Surface Mount
Unlock Full Specs
to access all available technical data