onsemi Image Sensors, Camera - AR0237CSSC00SHRA0-DR AR0237CSSC00SHRA0-DR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 806599-AR0237CSSC00S HRA0-DR Packaging: Tray Type: CMOS Pixel Size: 3μm x 3μm Active Pixel Array: 1920H x 1080V Frames per Second: 60 Supplier Device Package: 48-PLCC (11.43x11.43) Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 48-PLCC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,520 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.8V, 2.8V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 806599-AR0237CSSC00S HRA0-DR Packaging: Tray Type: CMOS Pixel Size: 3μm x 3μm Active Pixel Array: 1920H x 1080V Frames per Second: 60 Supplier Device Package: 48-PLCC (11.43x11.43) Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 48-PLCC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,520 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.8V, 2.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0237CSSC00SHRA0-DR - AR0237CSSC00SHRA0-DR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0237CSSC00SHRA0-DR
AR0237CSSC00SHRA0-DR
Image Sensors, Camera - AR0237CSSC00SHRA0-DR AR0237CSSC00SHRA0-DR
Manufacturer: ON Semiconductor Win Source Part Number: 806599-AR0237CSSC00S HRA0-DR Packaging: Tray Type: CMOS Pixel Size: 3μm x 3μm Active Pixel Array: 1920H x 1080V Frames per Second: 60 Supplier Device Package: 48-PLCC (11.43x11.43) Temperature Range - Operating: -30°C ~ 85°C Manufacturer Package: 48-PLCC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,520 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.8V, 2.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 806599-AR0237CSSC00SHRA0-DR
Packaging: Tray
Type: CMOS
Pixel Size: 3μm x 3μm
Active Pixel Array: 1920H x 1080V
Frames per Second: 60
Supplier Device Package: 48-PLCC (11.43x11.43)
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 48-PLCC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,520
MSL Level: 4 (72 Hours)
Supply Voltage (V): 1.8V, 2.8V

Buy Now
Sheung Wan, Hong Kong
Image Sensors 2MP 1/3 CIS SO

Image Sensors 2MP 1/3 CIS SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number AR0237CSSC00SHRA0-DR AR0237CSSC00SHRA0-DR
Product Name Image Sensors, Camera - AR0237CSSC00SHRA0-DR Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S11071-1004 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 16
Pixel Size 14 µm (0.5512 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details