onsemi Image Sensors, Camera - AR0143ATSC00XUEA0-DPBR AR0143ATSC00XUEA0-DPBR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 847027-AR0143ATSC00X UEA0-DPBR Series: Automotive, AEC-Q100 Features: Image Sensor Package: Tray Part Status: Obsolete Family Name: AR0143 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2600 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 847027-AR0143ATSC00X UEA0-DPBR Series: Automotive, AEC-Q100 Features: Image Sensor Package: Tray Part Status: Obsolete Family Name: AR0143 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2600 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - AR0143ATSC00XUEA0-DPBR - AR0143ATSC00XUEA0-DPBR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - AR0143ATSC00XUEA0-DPBR
AR0143ATSC00XUEA0-DPBR
Image Sensors, Camera - AR0143ATSC00XUEA0-DPBR AR0143ATSC00XUEA0-DPBR
Manufacturer: ON Semiconductor Win Source Part Number: 847027-AR0143ATSC00X UEA0-DPBR Series: Automotive, AEC-Q100 Features: Image Sensor Package: Tray Part Status: Obsolete Family Name: AR0143 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2600 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 847027-AR0143ATSC00XUEA0-DPBR
Series: Automotive, AEC-Q100
Features: Image Sensor
Package: Tray
Part Status: Obsolete
Family Name: AR0143
Categories: Sensors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2600
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
Sheung Wan, Hong Kong
Image Sensors 1MP 1/4 CIS

Image Sensors 1MP 1/4 CIS

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number AR0143ATSC00XUEA0-DPBR AR0143ATSC00XUEA0-DPBR
Product Name Image Sensors, Camera - AR0143ATSC00XUEA0-DPBR Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S13241-1109S - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 506
Pixel Size 12 µm (0.4724 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details