The C10083CA is a mini-spectrometer for visible to near-infrared measurements (320 to 1000 nm), integrating a back-thinned CCD image sensor for high sensitivity, approximately two orders of magnitude greater than CMOS types. It features a 2048-pixel sensor, USB 1.1 interface with bus power consumption up to 100 mA, and an external power supply requirement of 5 V consuming up to 0.8 A. Spectral resolution is 5 nm typical at 650 nm, with wavelength reproducibility of ±0.2 nm and temperature dependence of ±0.04 nm/°C. The device includes an SMA905D optical fiber connector, operates from +5 to +40 °C, and measures 95 × 92 × 76 mm, weighing 685 g. Evaluation software is included, and external trigger input is supported via optional coaxial cable.
For visible to near IR (320 to 1000 nm), High sensitivity type
TM series mini-spectrometers are polychromators integrated with optical elements, an image sensor and a driver circuit. Light to be measured is guided into the entrance port of TM series through an optical fiber and the spectrum measured with the built-in image sensor is output from the USB port to a PC for data acquisition. They are high sensitivity mini-spectrometers employing a back-thinned type CCD image sensor. Their sensitivity is about two orders of magnitudes higher than CMOS type making TM series even more ideal for low-light-level measurement. Mini-spectrometer TM series comes supplied with free evaluation software that allows setting measurement conditions, acquiring and saving data, and displaying graphs. Original measurement software can be designed on an end-user’s side as DLL’s function specifi cation is disclosed.
Features
- High throughput due to transmission grating made of quartz
- Highly accurate optical characteristics
- No external power supply required: Uses USB bus power
- Wide spectral response range
- Easy to install into equipment
| Hamamatsu Photonics Europe | |
|---|---|
| Product Category | CCD Image Sensors |
| Product Number | C10083CA |
| Product Name | Mini-spectrometers |
| Horizontal Pixels | 2048 |