onsemi Low-Power SOIC Interface Transceiver IC AMIS42675ICAA1RG

Description
CAN Transceiver, High Speed, Low Power, SOIC-8 Narrow Body, 3000-REEL Product overview: AMIS42675ICAA1RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AMIS42675ICAA1RG can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAN Transceiver, High Speed, Low Power, SOIC-8 Narrow Body, 3000-REEL Product overview: AMIS42675ICAA1RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AMIS42675ICAA1RG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power SOIC Interface Transceiver IC
710-AMIS42675ICAA1RG
Low-Power SOIC Interface Transceiver IC 710-AMIS42675ICAA1RG
CAN Transceiver, High Speed, Low Power, SOIC-8 Narrow Body, 3000-REEL Product overview: AMIS42675ICAA1RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AMIS42675ICAA1RG can be used for catalog matching and distributor lookup.

CAN Transceiver, High Speed, Low Power, SOIC-8 Narrow Body, 3000-REEL Product overview: AMIS42675ICAA1RG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AMIS42675ICAA1RG can be used for catalog matching and distributor lookup.

Supplier's Site
Can Transceiver, 10Kbps, 1/1, 5.25V, Soic-8; Ic Interface Type Onsemi - 03P1164 - Newark, An Avnet Company
Chicago, IL, United States
Can Transceiver, 10Kbps, 1/1, 5.25V, Soic-8; Ic Interface Type Onsemi
03P1164
Can Transceiver, 10Kbps, 1/1, 5.25V, Soic-8; Ic Interface Type Onsemi 03P1164
CAN TRANSCEIVER, 10KBPS, 1/1, 5.25V, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

CAN TRANSCEIVER, 10KBPS, 1/1, 5.25V, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 710-AMIS42675ICAA1RG 03P1164
Product Name Low-Power SOIC Interface Transceiver IC Can Transceiver, 10Kbps, 1/1, 5.25V, Soic-8; Ic Interface Type Onsemi
Device Type Transceiver
Features RoHS RoHS
Data Rate 1000 kbps
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Controllers - 448-88Q5050-B0-LKJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Package Type TQFP; 128-TQFP Exposed Pad
View Details
Human Machine Interface (HMI) - 762-4104 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details