Single IGBT designed for automotive applications, featuring a 1200 V collector-to-emitter
IGBT TRENCH FS 1200V 73A TO-247
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 488-AFGH4L60T120RW-STD-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |