onsemi Interface - Interface - Specialized - ADM1025ARQ ADM1025ARQ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 125054-ADM1025ARQ Packaging: Tube/Rail Applications: PC's, PDA's Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-QSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): ADM1025ARQZ-R7; ADM1025ARQ-REEL; ADM1025ARQ-REEL7; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 125054-ADM1025ARQ Packaging: Tube/Rail Applications: PC's, PDA's Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-QSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): ADM1025ARQZ-R7; ADM1025ARQ-REEL; ADM1025ARQ-REEL7; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ADM1025ARQ - 125054-ADM1025ARQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ADM1025ARQ
125054-ADM1025ARQ
Interface - Interface - Specialized - ADM1025ARQ 125054-ADM1025ARQ
Manufacturer: ON Semiconductor Win Source Part Number: 125054-ADM1025ARQ Packaging: Tube/Rail Applications: PC's, PDA's Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-QSOP Supply Voltage - Operating: 3 V to 5.5 V Alternative Parts (Cross-Reference): ADM1025ARQZ-R7; ADM1025ARQ-REEL; ADM1025ARQ-REEL7; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 125054-ADM1025ARQ
Packaging: Tube/Rail
Applications: PC's, PDA's
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-QSOP
Supply Voltage - Operating: 3 V to 5.5 V
Alternative Parts (Cross-Reference): ADM1025ARQZ-R7; ADM1025ARQ-REEL; ADM1025ARQ-REEL7;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - ADM1025ARQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ADM1025ARQ
Specialized ADM1025ARQ
PC's, PDA's Interface 16-QSOP

PC's, PDA's Interface 16-QSOP

Buy Now Datasheet
Interface - Specialized - ADM1025ARQ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ADM1025ARQ
Interface - Specialized ADM1025ARQ
IC INTERFACE SPECIALIZED 16QSOP

IC INTERFACE SPECIALIZED 16QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 125054-ADM1025ARQ ADM1025ARQ ADM1025ARQ
Product Name Interface - Interface - Specialized - ADM1025ARQ Specialized Interface - Specialized
Supply Voltage Other; 3 V ~ 5.5 V Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - 1B32AN - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Modems - ICs and Modules - SI2417-C-FT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage Other; 3.3V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4551TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details