D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766095-74VHCT373AMX
Series: 74VHCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Delay Time - Propagation: 5.1ns
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH OCTAL D 3ST 20SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74VHCT373AMX-ND | 766095-74VHCT373AMX | 74VHCT373AMX | 74VHCT373AMX | 74VHCT373AMX |
| Product Name | Latches | Logic - Logic - Latches - 74VHCT373AMX | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |