onsemi Flip Flops 74VHC74MTC

Description
Dual D-Type Flip-Flop with Preset and Clear
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop with Preset and Clear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74VHC74MTC - Rochester Electronics
Newburyport, MA, United States
Dual D-Type Flip-Flop with Preset and Clear

Dual D-Type Flip-Flop with Preset and Clear

Supplier's Site Datasheet
 - 74VHC74MTC - Rochester Electronics
Newburyport, MA, United States
Dual D-Type Flip-Flop with Preset and Clear

Dual D-Type Flip-Flop with Preset and Clear

Supplier's Site Datasheet
Flip Flops - 74VHC74MTC-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
74VHC74MTC-ND
Flip Flops 74VHC74MTC-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74VHC74MTC
007480-74VHC74MTC
Logic - Logic - Flip Flops - 74VHC74MTC 007480-74VHC74MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007480-74VHC74MTC Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 8mA, 8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 2μA Input Capacitance: 4pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 14-TSSOP (0.173", 4.40mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 2 V to 5.5 V Max Frequency: 115MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2,350

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007480-74VHC74MTC
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 2μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 115MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2,350

Buy Now Datasheet
Flip Flops - 74VHC74MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74VHC74MTC
Flip Flops 74VHC74MTC
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74VHC74MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74VHC74MTC
Integrated Circuits (ICs) - Logic - Flip Flops 74VHC74MTC
IC FF D-TYPE DUAL 1BIT 14TSSOP

IC FF D-TYPE DUAL 1BIT 14TSSOP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 74VHC74MTC 74VHC74MTC-ND 007480-74VHC74MTC 74VHC74MTC 74VHC74MTC
Product Name Flip Flops Logic - Logic - Flip Flops - 74VHC74MTC Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Package Type TSSOP; TSSOP-14 WB; SOP; SSOP TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" TSSOP; 14-TSSOP (0.173\", 4.40mm Width); SOP; SSOP
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 2V ~ 5.5V
Propagation Delay 9.3 ns 9.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT109SCX - Lingto Electronic Limited
Specs
fMAX 210 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54LS113FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74HCT273DB,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers