Rochester Electronics Logic - Logic - Shift Registers - 74HC595DG 74HC595DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 844023-74HC595DG Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC595 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 48 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 844023-74HC595DG Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC595 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 48 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74HC595DG - 844023-74HC595DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74HC595DG
844023-74HC595DG
Logic - Logic - Shift Registers - 74HC595DG 844023-74HC595DG
Manufacturer: ON Semiconductor Win Source Part Number: 844023-74HC595DG Series: 74HC Operating Temperature Range: -55°C ~ 125°C Features: Shift Shift Register 1 Element 8 Bit 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC595 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 48 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 844023-74HC595DG
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Features: Shift Shift Register 1 Element 8 Bit 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC595
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 48
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - 74HC595DG - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC595DG
Logic - Shift Registers 74HC595DG
IC SHIFT REG 8BIT 3ST 16-SOIC

IC SHIFT REG 8BIT 3ST 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 844023-74HC595DG 74HC595DG
Product Name Logic - Logic - Shift Registers - 74HC595DG Logic - Shift Registers
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4094 High Speed CMOS Logic 8-Stage Shift-and-Store Bus Register with 3-Stage Outputs - CD74HC4094PWT - Texas Instruments
Specs
Supply Voltage 2
Output Characteristics 3-State
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
6 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Translators, Level Shifters - 74AVCH20T245DGG,11 - 765265-74AVCH20T245DGG,11 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details