The 74VHC573SJ is an octal D-type latch featuring 3-STATE outputs, designed for high-speed operation with a typical propagation delay of 5.0 ns at a supply voltage of 5V. It offers high noise immunity with minimum input high and low voltage levels at 28% of VCC. The device includes power down protection on all inputs and exhibits low power dissipation, with a maximum supply current of 4 µA at 25°C. The latches are controlled by a latch enable input (LE) and an output enable input (OE), allowing for flexible data management. The outputs enter a high impedance state when OE is HIGH, enabling easy interfacing with other components. This part is compatible with 5V and 3V systems, making it suitable for various applications, including battery backup systems. The 74VHC573SJ is available in a 20-lead small outline package (SOP), facilitating surface mount assembly.
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007473-74VHC573SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOP
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 4.5ns
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC D-TYPE TRANSP SGL 8:8 20SOP
IC LATCH OCTAL D 3STATE 20SOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 74VHC573SJXTR-ND | 007473-74VHC573SJX | 74VHC573SJX | 74VHC573SJX | 74VHC573SJX |
| Product Name | Latches | Logic - Logic - Latches - 74VHC573SJX | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | ||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |