onsemi Latches 74VHC573SJ

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74VHC573SJ is an advanced high-speed CMOS octal latch featuring 3-STATE outputs, designed for low power dissipation while achieving performance comparable to Bipolar Schottky TTL. It operates with a supply voltage range of 2.0 V to 5.5 V and can handle input voltages from 0 V to 5.5 V, making it suitable for interfacing between 5 V and 3 V systems. The device includes a latch enable input (LE) and an output enable input (OE), allowing for flexible control of data storage and output states. When OE is HIGH, the outputs enter a high impedance state, facilitating easy integration into various circuit designs. The typical propagation delay is 5.0 ns at 5 V, and it exhibits high noise immunity with a minimum noise margin of 28% VCC. The 74VHC573SJ is packaged in a TSSOP20 format and is Pb-free, aligning with modern environmental standards.

Datasheet Summary
Powered by GS/AI

The 74VHC573SJ is an advanced high-speed CMOS octal latch featuring 3-STATE outputs, designed for low power dissipation while achieving performance comparable to Bipolar Schottky TTL. It operates with a supply voltage range of 2.0 V to 5.5 V and can handle input voltages from 0 V to 5.5 V, making it suitable for interfacing between 5 V and 3 V systems. The device includes a latch enable input (LE) and an output enable input (OE), allowing for flexible control of data storage and output states. When OE is HIGH, the outputs enter a high impedance state, facilitating easy integration into various circuit designs. The typical propagation delay is 5.0 ns at 5 V, and it exhibits high noise immunity with a minimum noise margin of 28% VCC. The 74VHC573SJ is packaged in a TSSOP20 format and is Pb-free, aligning with modern environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Latches - 74VHC573SJ-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74VHC573SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74VHC573SJ
Latches 74VHC573SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Latches - 74VHC573SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74VHC573SJ
Latches 74VHC573SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Logic - Latches - 74VHC573SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74VHC573SJ
Logic - Latches 74VHC573SJ
IC LATCH OCTAL D 3STATE 20SOP

IC LATCH OCTAL D 3STATE 20SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74VHC573SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74VHC573SJ
Integrated Circuits (ICs) - Logic - Latches 74VHC573SJ
IC D-TYPE TRANSP SGL 8:8 20SOP

IC D-TYPE TRANSP SGL 8:8 20SOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74VHC573SJ-ND 74VHC573SJ 74VHC573SJ 74VHC573SJ
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Latches - 74HC75PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
5 suppliers
Logic - Latches - 74LVC841APW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details