onsemi Logic - Logic - Latches - 74VHC373MX 74VHC373MX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076515-74VHC373MX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 5ns Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076515-74VHC373MX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 5ns Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74VHC373MX
076515-74VHC373MX
Logic - Logic - Latches - 74VHC373MX 076515-74VHC373MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076515-74VHC373MX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 8mA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 2 V to 5.5 V Propagation Delay Time (ns): 5ns Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076515-74VHC373MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
Propagation Delay Time (ns): 5ns
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet
Latches - 74VHC373MXCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 74VHC373MXTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 74VHC373MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74VHC373MX
Latches 74VHC373MX
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74VHC373MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74VHC373MX
Integrated Circuits (ICs) - Logic - Latches 74VHC373MX
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Latches 74VHC373MX
IC LATCH OCT D 3STATE 20SOIC

IC LATCH OCT D 3STATE 20SOIC

Supplier's Site Datasheet
Logic - Latches - 74VHC373MX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74VHC373MX
Logic - Latches 74VHC373MX
IC LATCH OCT D 3STATE 20SOIC

IC LATCH OCT D 3STATE 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 076515-74VHC373MX 74VHC373MXCT-ND 74VHC373MX 74VHC373MX 74VHC373MX 74VHC373MX
Product Name Logic - Logic - Latches - 74VHC373MX Latches Latches Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Supply Voltage 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 8 mA 8 mA 8 mA
High-level Output Current (Source) 8 mA 8 mA 8 mA
Propagation Delay 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LVT16373MTDX - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
CD74FCT843A BiCMOS FCT Interface Logic 9-Bit Non-Inverting Transparent Latches with 3-State Outputs - CD74FCT843AM - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Latches - 74LVC162373ADL,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
Octal Transparent Latch - 74FCT373ATPYG - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 5.3 MM; SSOP
View Details
3 suppliers