D Flip-Flop, AHC/VHC Series, 1-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, PDSO20
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007454-74VHC273MTCX
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 8mA, 8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 11ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 110MHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
D-TYPE FLIP FLOP, OCTAL, TSSOP-20, FULL REEL; Logic Family / Base Number:74VHC273; Flip-Flop Type:D; Propagation Delay:7.3ns; Frequency:165MHz; Output Current:8mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V RoHS Compliant: Yes
FLIP-FLOP, D-TYPE, 165MHZ, TSSOP-20; Logic Family / Base Number:74VHC273; Flip-Flop Type:D; Propagation Delay:7.3ns; Frequency:165MHz; Output Current:8mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Rochester Electronics | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74VHC273MTCX | 007454-74VHC273MTCX | 74VHC273MTCXCT-ND | 74VHC273MTCX | 74VHC273MTCX | 78K6378 | 74VHC273MTCX |
| Product Name | Logic - Logic - Flip Flops - 74VHC273MTCX | Flip Flops | Logic - Flip Flops | Flip Flops | D-Type Flip Flop, Octal, Tssop-20, Full Reel; Logic Family / Base Number Onsemi | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Package Type | TSSOP; TSSOP-20; SOP; SSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP | TSSOP; TSSOP | SSOP | ||
| Logic Family | CMOS | ||||||
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | ||||
| Propagation Delay | 11 ns | 11 ns | 7.3 ns |