Monostable Multivibrator, AHC/VHC Series, 2-Func, CMOS, PDSO16
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007443-74VHC221AMTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 8.1ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Monostable Multivibrator 8.1ns 16-TSSOP
Monostable Multivibrator 8.1 ns 16-TSSOP
Monostable Multivibrator 10.2 ns 16-TSSOP
MONOSTABLE MULTIVIBRATOR, AHC/VH
MONOSTABLE MULTIVIBRATOR, AHC/VH
MONOSTABLE MULTIVIBRATOR, AHC/VH
| Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | 74VHC221AMTCX | 007443-74VHC221AMTCX | 74VHC221AMTCXTR-ND | 74VHC221AMTCX | 74VHC221AMTCX | 74VHC221AMTCX | 74VHC221AMTCX |
| Product Name | Logic - Logic - Multivibrators - 74VHC221AMTCX | Multivibrators | Multivibrators | Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | |
| Package Type | SOP; SSOP; TSSOP; Other; TSSOP16 | SOP; SSOP; TSSOP; Other; 16-TSSOP | TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | Other; 16-TSSOP (0.173", 4.40mm Width) | Other; 16-TSSOP (0.173", 4.40mm Width) | |
| Logic Family | CMOS | ||||||
| Supply Voltage | 2 V ~ 5.5 V | 2 V ~ 5.5 V | 2 V ~ 5.5 V | 2 V ~ 5.5 V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |