Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MONOSTABLE MULTIVIBRATORS
ROCHESTER ELECTRONICS
5962-9861601QEA -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
5962-9861601QEA
Description
SN54AHCT123A DUAL RETRIGGERABLE
Lingto Electronic Limited
Done
Datasheet
Description
SN54AHCT123A DUAL RETRIGGERABLE
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
5962-9861601QEA
Logic - Multivibrators
5962-9861601QEA
SN54AHCT123A DUAL RETRIGGERABLE
SN54AHCT123A DUAL RETRIGGERABLE
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Monostable Multivibrators
Product Number
5962-9861601QEA
Product Name
Logic - Multivibrators
Type
Retriggerable
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Logic - Multivibrators
74AHC123APW-Q100118
Specs
Type
Non-Retriggerable
View Details
Nexperia B.V.
Multivibrators
74HC4538D,652
Specs
Package Type
SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
4
suppliers
Texas Instruments
SN74221 Dual monostable multivibrators with Schmitt-trigger inputs
SN74221NE4
Specs
Supply Voltage
5V; 4.75
Package Type
Other; PDIP,SO
Logic Family
TTL; TTL
View Details
4
suppliers
Lansdale Semiconductor, Inc.
Dual Monostable Multivibrator
667T/C
Specs
Supply Voltage
18 VDC
Package Type
DIP
Number of Pins
14
View Details