Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076490-74VHC132M
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 8mA, 8mA
Max Propagation Delay @ V, Max CL: 9.7ns @ 5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.9 V to 1.65 V
Logic Level - High: 2.2 V to 3.85 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1,100
NAND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate, AHC/VHC Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC Product overview: 74VHC132M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74VHC132M can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
NAND GATE, 2 I/P, -40 TO 85DEG C; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74VHC132; Logic IC Family:74VHC; Supply Voltage Min:2V RoHS Compliant: Yes
Logic Gates Qd 2-In NAND Sc Trig
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 076490-74VHC132M | 74VHC132M | 74VHC132MFS-ND | 705-74VHC132M | 74VHC132M | 74VHC132M | 74VHC132M | 74VHC132M | 83C5572 | 74VHC132M |
| Product Name | Logic - Logic - Gates and Inverters - 74VHC132M | Gates and Inverters | Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Nand Gate, 2 I/p, -40 To 85Deg C; Logic Function Onsemi | Logic Gates | |
| Gate Type | NOT; NAND; NAND Gate | AND; NAND | NAND | NAND | NOT; NAND | NAND | NAND; NAND Gate | |||
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | 2.2V ~ 3.85V (Low), 0.9V ~ 1.65V (High) | 2V ~ 5.5V | |||||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||||
| Propagation Delay | 9.7 ns | 9.7 ns | 9.7 ns | |||||||
| Low Level Output Current (Sink) | 8 mA | 8 mA | 8 mA |