onsemi Logic - Logic - Multivibrators - 74VHC123AMTCX 74VHC123AMTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007421-74VHC123AMTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 8.1ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007421-74VHC123AMTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 8.1ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - 74VHC123AMTCX - 007421-74VHC123AMTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74VHC123AMTCX
007421-74VHC123AMTCX
Logic - Logic - Multivibrators - 74VHC123AMTCX 007421-74VHC123AMTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007421-74VHC123AMTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 8.1ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007421-74VHC123AMTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 8.1ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Multivibrators - 74VHC123AMTCXCT-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
74VHC123AMTCXCT-ND
Multivibrators 74VHC123AMTCXCT-ND
Monostable Multivibrator 8.1ns 16-TSSOP

Monostable Multivibrator 8.1ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 74VHC123AMTCXTR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
74VHC123AMTCXTR-ND
Multivibrators 74VHC123AMTCXTR-ND
Monostable Multivibrator 8.1ns 16-TSSOP

Monostable Multivibrator 8.1ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 74VHC123AMTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
74VHC123AMTCXDKR-ND
Multivibrators 74VHC123AMTCXDKR-ND
Monostable Multivibrator 8.1ns 16-TSSOP

Monostable Multivibrator 8.1ns 16-TSSOP

Buy Now Datasheet
Logic - Multivibrators - 74VHC123AMTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74VHC123AMTCX
Logic - Multivibrators 74VHC123AMTCX
IC MULTIVIBRATOR 8.1NS 16TSSOP

IC MULTIVIBRATOR 8.1NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - 74VHC123AMTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74VHC123AMTCX
Multivibrators 74VHC123AMTCX
Monostable Multivibrator 8.1 ns 16-TSSOP

Monostable Multivibrator 8.1 ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 74VHC123AMTCX - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
74VHC123AMTCX
Multivibrators 74VHC123AMTCX
IC MULTIVIBRATOR 8.1NS 16TSSOP

IC MULTIVIBRATOR 8.1NS 16TSSOP

Supplier's Site Datasheet
Mono Multivibrator, 9.6Ns, Tssop-16, Full Reel; Logic Family / Base Number Onsemi - 38C8028 - Newark, An Avnet Company
Chicago, IL, United States
Mono Multivibrator, 9.6Ns, Tssop-16, Full Reel; Logic Family / Base Number Onsemi
38C8028
Mono Multivibrator, 9.6Ns, Tssop-16, Full Reel; Logic Family / Base Number Onsemi 38C8028
MONO MULTIVIBRATOR, 9.6NS, TSSOP-16, FULL REEL; Logic Family / Base Number:74VHC123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP RoHS Compliant: Yes

MONO MULTIVIBRATOR, 9.6NS, TSSOP-16, FULL REEL; Logic Family / Base Number:74VHC123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74VHC123AMTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74VHC123AMTCX
Integrated Circuits (ICs) - Logic - Multivibrators 74VHC123AMTCX
IC MULTIVIBRATOR 8.1NS 16TSSOP

IC MULTIVIBRATOR 8.1NS 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 007421-74VHC123AMTCX 74VHC123AMTCXCT-ND 74VHC123AMTCX 74VHC123AMTCX 74VHC123AMTCX 38C8028 74VHC123AMTCX
Product Name Logic - Logic - Multivibrators - 74VHC123AMTCX Multivibrators Logic - Multivibrators Multivibrators Multivibrators Mono Multivibrator, 9.6Ns, Tssop-16, Full Reel; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 2 V ~ 5.5 V 2 V ~ 5.5 V 2 V ~ 5.5 V 5.5V
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Other; 16-TSSOP (0.173", 4.40mm Width) Other; TSSOP SSOP; TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123APWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
8 suppliers
Dual retriggerable monostable multivibrator with reset - 74HCT123PW,118 - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +7
Features Master Reset; ESD Protection
View Details
7 suppliers
Logic - Multivibrators - 74HCT4538PW-Q100118 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Monostable Multivibrator - 362/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 5.5 V
Package Type DIP
Number of units in IC 1
View Details