onsemi Logic - Logic - Multivibrators - 74VHC123AMTC 74VHC123AMTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076487-74VHC123AMTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 8.1ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,350
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076487-74VHC123AMTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 8.1ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - 74VHC123AMTC - 076487-74VHC123AMTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74VHC123AMTC
076487-74VHC123AMTC
Logic - Logic - Multivibrators - 74VHC123AMTC 076487-74VHC123AMTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076487-74VHC123AMTC Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 8.1ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,350

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076487-74VHC123AMTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 8.1ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2,350

Buy Now Datasheet
Multivibrators - 74VHC123AMTC-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
74VHC123AMTC-ND
Multivibrators 74VHC123AMTC-ND
Monostable Multivibrator 8.1ns 16-TSSOP

Monostable Multivibrator 8.1ns 16-TSSOP

Buy Now Datasheet
Logic - Multivibrators - 74VHC123AMTC - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74VHC123AMTC
Logic - Multivibrators 74VHC123AMTC
IC MULTIVIBRATOR 8.1NS 16TSSOP

IC MULTIVIBRATOR 8.1NS 16TSSOP

Supplier's Site Datasheet
Multivibrators - 74VHC123AMTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74VHC123AMTC
Multivibrators 74VHC123AMTC
Monostable Multivibrator 8.1 ns 16-TSSOP

Monostable Multivibrator 8.1 ns 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74VHC123AMTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74VHC123AMTC
Integrated Circuits (ICs) - Logic - Multivibrators 74VHC123AMTC
IC MULTIVIBRATOR 8.1NS 16TSSOP

IC MULTIVIBRATOR 8.1NS 16TSSOP

Supplier's Site
Multivibrators - 74VHC123AMTC - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
74VHC123AMTC
Multivibrators 74VHC123AMTC
IC MULTIVIBRATOR 8.1NS 16TSSOP

IC MULTIVIBRATOR 8.1NS 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 076487-74VHC123AMTC 74VHC123AMTC-ND 74VHC123AMTC 74VHC123AMTC 74VHC123AMTC 74VHC123AMTC
Product Name Logic - Logic - Multivibrators - 74VHC123AMTC Multivibrators Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Supply Voltage 2 V ~ 5.5 V 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP Other; 16-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Schmitt Trigger
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD4098BE - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 6.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123ADBR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
5 suppliers
Logic - Logic - Multivibrators - 74HC4538DB,118 - 1008491-74HC4538DB,118 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOP; SSOP; Other; 16-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Dual Pulse Stretcher/Multivibrator - 675T/C - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 18 VDC
Package Type DIP
Number of Pins 14
View Details