onsemi Monostable Multivibrators 74VHC123AM

Description
ON Semiconductor, 74VHC123AM
Request a Quote Datasheet
Description
ON Semiconductor, 74VHC123AM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monostable Multivibrators - 1869259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
1869259
Monostable Multivibrators 1869259
ON Semiconductor, 74VHC123AM

ON Semiconductor, 74VHC123AM

Supplier's Site
Monostable Multivibrators - 1869259P - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
1869259P
Monostable Multivibrators 1869259P
ON Semiconductor, 74VHC123AM

ON Semiconductor, 74VHC123AM

Supplier's Site
Monostable Multivibrators - 1868798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Monostable Multivibrators
1868798
Monostable Multivibrators 1868798
ON Semiconductor, 74VHC123AM

ON Semiconductor, 74VHC123AM

Supplier's Site
Multivibrators - 74VHC123AM-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
74VHC123AM-ND
Multivibrators 74VHC123AM-ND
Monostable Multivibrator 8.1ns 16-SOIC

Monostable Multivibrator 8.1ns 16-SOIC

Buy Now Datasheet
 - 74VHC123AM - Rochester Electronics
Newburyport, MA, United States
Dual Retriggerable Monastable Multivibrator

Dual Retriggerable Monastable Multivibrator

Supplier's Site Datasheet
 - 74VHC123AM - Rochester Electronics
Newburyport, MA, United States
Dual Retriggerable Monastable Multivibrator

Dual Retriggerable Monastable Multivibrator

Supplier's Site Datasheet
Logic - Logic - Multivibrators - 74VHC123AM - 076486-74VHC123AM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74VHC123AM
076486-74VHC123AM
Logic - Logic - Multivibrators - 74VHC123AM 076486-74VHC123AM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076486-74VHC123AM Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 8.1ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 960

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076486-74VHC123AM
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 8.1ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 960

Buy Now Datasheet
Logic - Multivibrators - 74VHC123AM - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74VHC123AM
Logic - Multivibrators 74VHC123AM
IC MULTIVIBRATOR 8.1NS 16SOIC

IC MULTIVIBRATOR 8.1NS 16SOIC

Supplier's Site Datasheet
74Vhc Cmos, Smd, 74Vhc123, Soic16; Logic Family / Base Number Onsemi - 99K0661 - Newark, An Avnet Company
Chicago, IL, United States
74Vhc Cmos, Smd, 74Vhc123, Soic16; Logic Family / Base Number Onsemi
99K0661
74Vhc Cmos, Smd, 74Vhc123, Soic16; Logic Family / Base Number Onsemi 99K0661
74VHC CMOS, SMD, 74VHC123, SOIC16; Logic Family / Base Number:74VHC123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

74VHC CMOS, SMD, 74VHC123, SOIC16; Logic Family / Base Number:74VHC123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Mono Multivibrator, 9.6Ns, Soic-16; Logic Family / Base Number Onsemi - 78K6366 - Newark, An Avnet Company
Chicago, IL, United States
Mono Multivibrator, 9.6Ns, Soic-16; Logic Family / Base Number Onsemi
78K6366
Mono Multivibrator, 9.6Ns, Soic-16; Logic Family / Base Number Onsemi 78K6366
MONO MULTIVIBRATOR, 9.6NS, SOIC-16; Logic Family / Base Number:74VHC123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

MONO MULTIVIBRATOR, 9.6NS, SOIC-16; Logic Family / Base Number:74VHC123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74VHC123AM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74VHC123AM
Integrated Circuits (ICs) - Logic - Multivibrators 74VHC123AM
IC MULTIVIBRATOR 8.1NS 16SOIC

IC MULTIVIBRATOR 8.1NS 16SOIC

Supplier's Site
Multivibrators - 74VHC123AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74VHC123AM
Multivibrators 74VHC123AM
Monostable Multivibrator 8.1 ns 16-SOIC

Monostable Multivibrator 8.1 ns 16-SOIC

Buy Now Datasheet
Multivibrators - 74VHC123AM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74VHC123AM
Multivibrators 74VHC123AM
Monostable Multivibrator 8.1 ns 16-SOIC

Monostable Multivibrator 8.1 ns 16-SOIC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1869259 1869259P 74VHC123AM-ND 74VHC123AM 076486-74VHC123AM 74VHC123AM 99K0661 74VHC123AM 74VHC123AM
Product Name Monostable Multivibrators Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - 74VHC123AM Logic - Multivibrators 74Vhc Cmos, Smd, 74Vhc123, Soic16; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type SOIC; Other; Soic SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; SOIC-16 SOP; SSOP; TSSOP; Other; 16-TSSOP Other; SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family Vhc VHC
Number of units in IC 8 8
Number of Pins 16 16
Propagation Delay 29.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 4528BDMQB - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Logic - Logic - Multivibrators - 74AHC123APW-Q100J - 804183-74AHC123APW-Q100J - Win Source Electronics
Specs
Supply Voltage 2V ~ 5.5V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
SN74LS123 Dual retriggerable monostable multivibrators - SN74LS123NSR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
Monostable Multivibrator - 951 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 4.5 - 5.5 VDC
Package Type DIP; Other (optional feature); Lead Can / Flat Pack
Propagation Delay 40 ns
View Details