4528BDMQB -- LOGIC - MULTIVIBRATORS
Rochester Electronics
Logic - Multivibrators
4528BDMQB
Description
IC MULTIVIBRATOR
-
Lingto Electronic Limited
Datasheet
Description
IC MULTIVIBRATOR
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Monostable Multivibrators |
|
Product Number
|
4528BDMQB |
|
Product Name
|
Logic - Multivibrators |
|
Type
|
Non-Retriggerable
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Supply Voltage
3V; 10
Package Type
Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay
300 ns
View Details
7 suppliers
Type
Non-Retriggerable
Operating Current
8 mA
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Lansdale Semiconductor, Inc.
Supply Voltage
7 V
Package Type
DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family
TTL
View Details