Dual retriggerable monostable multivibrators 16-SO 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 082337-SN74LS123NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 2
Propagation Delay: 28ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Monostable Multivibrator 28ns 16-SO
Monostable Multivibrator 28ns 16-SO
Monostable Multivibrator 28ns 16-SO
IC MULTIVIBRATOR 28NS 16SO
Monostable Multivibrator 28 ns 16-SO
IC MULTIVIBRATOR 28NS 16SO
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | SN74LS123NSR | 082337-SN74LS123NSR | 296-26503-6-ND | SN74LS123NSR | SN74LS123NSR | SN74LS123NSR |
| Product Name | SN74LS123 Dual retriggerable monostable multivibrators | Logic - Logic - Multivibrators - SN74LS123NSR | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators | Logic - Multivibrators |
| Type | Retriggerable | Non-Retriggerable | ||||
| Supply Voltage | 5V; 4.75 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | |||
| Package Type | Other; PDIP,SO,SOIC | Other; 16-SO | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | ||
| Logic Family | LS |