"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209"", 5.30mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 766026-74VHC112SJ
Series: 74VHC
Packaging: Tube
Type: JK Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 8mA, 8mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10.5ns @ 5V, 50pF
Current - Quiescent: 2μA
Input Capacitance: 4pF
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Clock Frequency: 185MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 47
J-K Flip-Flop, AHC/VHC Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
IC FF JK TYPE DUAL 1BIT 16SOP
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)
IC FF JK TYPE DUAL 1BIT 16SOP
| DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 74VHC112SJ-ND | 766026-74VHC112SJ | 74VHC112SJ | 74VHC112SJ | 74VHC112SJ | 74VHC112SJ |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - 74VHC112SJ | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | J-K | J-K | ||||
| Triggering | Negative-edge Triggered | Negative-edge Triggered | ||||
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | |||
| Propagation Delay | 10.5 ns | 10.5 ns | ||||
| Low-level Output Current (Sink) | 8 mA | 8 mA | 8 mA |