Manufacturer: ON Semiconductor
Win Source Part Number: 1133446-74VCX16838MT
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Shift Register
Output Type: Tri-State
Function: Universal
Number of Elements: 1
Number of Bits per Element: 16
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: 74VCX16838
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Shift Shift Register 1 Element 16 Bit 48-TSSOP
BUS DRIVER
Shift Shift Register 1 Element 16 Bit 48-TSSOP
Shift Shift Register 1 Element 16 Bit 48-TSSOP
IC REGISTER BUFFER 16BIT 48TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | 1133446-74VCX16838MTD | 74VCX16838MTD-ND | 74VCX16838MTD | 74VCX16838MTD | 74VCX16838MTD |
| Product Name | Logic - Logic - Shift Registers - 74VCX16838MTD | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Supply Voltage | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | |
| Output Characteristics | Tri-State | 3-State | 3-State; Tri-State | ||
| Package Type | SSOP | TSSOP; Other; "48-TFSOP (0.240"", 6.10mm Width)" | SOP; Other; 48-TFSOP (0.240\", 6.10mm Width) | ||
| Number of units in IC | 1 |