onsemi Integrated Circuits (ICs) - Logic - Latches 74VCX16373DTR

Description
BUS DRIVER, ALVC/VCX/A SERIES
Description
BUS DRIVER, ALVC/VCX/A SERIES

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Latches - 74VCX16373DTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74VCX16373DTR
Integrated Circuits (ICs) - Logic - Latches 74VCX16373DTR
BUS DRIVER, ALVC/VCX/A SERIES

BUS DRIVER, ALVC/VCX/A SERIES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches
Product Number 74VCX16373DTR
Product Name Integrated Circuits (ICs) - Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC259N,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
Latches - 1727-6446-ND - DigiKey
Specs
Latch Type Addressable D
Output Characteristics Standard
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
CD74HC373 High Speed CMOS Logic Octal Transparent Latches with 3-State Outputs - CD74HC373E - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 6
View Details
7 suppliers
Dual 4-Bit Addressable Latch - 54LS256/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type Transparent-D
Supply Voltage 7 V
Propagation Delay 19 ns
View Details