onsemi Optoisolators - Logic Output - 74OL6010SD 74OL6010SD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009767-74OL6010SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 180ns, 120ns Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 6-SMD Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 50ns, 5ns Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009767-74OL6010SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 180ns, 120ns Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 6-SMD Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 50ns, 5ns Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 74OL6010SD - 1009767-74OL6010SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 74OL6010SD
1009767-74OL6010SD
Optoisolators - Logic Output - 74OL6010SD 1009767-74OL6010SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009767-74OL6010SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 15MBd Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 180ns, 120ns Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 6-SMD Supply Voltage - Operating: 4.5 V to 15 V Rise and Fall Time: 50ns, 5ns Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009767-74OL6010SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 15MBd
Input Type: Logic
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 5kV/μs
Propagation Delay tpLH / tpHL (Max): 180ns, 120ns
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-SMD
Supply Voltage - Operating: 4.5 V to 15 V
Rise and Fall Time: 50ns, 5ns
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1009767-74OL6010SD
Product Name Optoisolators - Logic Output - 74OL6010SD
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 2149165 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details