onsemi Optoisolators - Logic Output - 74OL6000W 74OL6000W

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009759-74OL6000W Packaging: Tube/Rail Mounting: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 6-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 45ns, 5ns Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009759-74OL6000W Packaging: Tube/Rail Mounting: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 6-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 45ns, 5ns Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 74OL6000W - 1009759-74OL6000W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 74OL6000W
1009759-74OL6000W
Optoisolators - Logic Output - 74OL6000W 1009759-74OL6000W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009759-74OL6000W Packaging: Tube/Rail Mounting: Through Hole Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 6-DIP Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 45ns, 5ns Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009759-74OL6000W
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Push-Pull, Totem Pole
Data Rate: 15MBd
Input Type: Logic
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 5kV/μs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 45ns, 5ns
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1009759-74OL6000W
Product Name Optoisolators - Logic Output - 74OL6000W
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 2408033 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx
Inputs Voltage
View Details
3 suppliers
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
DSCP81 Configurable Voltage/Current Input Signal Conditioner, DIN Mount - DSCP81-0x - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details