onsemi Optoisolators - Logic Output - 74OL6000S 74OL6000S

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009757-74OL6000S Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 6-SMD Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 45ns, 5ns Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009757-74OL6000S Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 6-SMD Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 45ns, 5ns Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - 74OL6000S - 1009757-74OL6000S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - 74OL6000S
1009757-74OL6000S
Optoisolators - Logic Output - 74OL6000S 1009757-74OL6000S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1009757-74OL6000S Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Push-Pull, Totem Pole Data Rate: 15MBd Input Type: Logic Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 100ns, 100ns Isolation Voltage: 5300Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 6-SMD Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 45ns, 5ns Channel Output Current: 40mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1009757-74OL6000S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Push-Pull, Totem Pole
Data Rate: 15MBd
Input Type: Logic
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 5kV/μs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 6-SMD
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 45ns, 5ns
Channel Output Current: 40mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1009757-74OL6000S
Product Name Optoisolators - Logic Output - 74OL6000S
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details