onsemi Latches 74LVX573SJ

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVX573SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LVX573SJ
Latches 74LVX573SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet
Logic - Latches - 74LVX573SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVX573SJ
Logic - Latches 74LVX573SJ
IC LATCH OCTAL LV 3STATE 20SOP

IC LATCH OCTAL LV 3STATE 20SOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 74LVX573SJ 74LVX573SJ
Product Name Latches Logic - Latches
Supply Voltage 3.6V; 2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-SOIC (0.209\", 5.30mm Width); SOIC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT373CTSOG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
8-bit addressable latch - 74HC259BZX - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +7.0
Package Type SOT8016-1 SOT8016-1
View Details
3 suppliers
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
Quad Latch (Open Collector) - 4335/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Propagation Delay 25 ns
Power Dissipation 140 milliwatts
View Details