onsemi Logic - Logic - Latches - 74LVX373MTCX 74LVX373MTCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007352-74LVX373MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 6ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007352-74LVX373MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 6ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVX373MTCX
007352-74LVX373MTCX
Logic - Logic - Latches - 74LVX373MTCX 007352-74LVX373MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007352-74LVX373MTCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2 V to 3.6 V Propagation Delay Time (ns): 6ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007352-74LVX373MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
Propagation Delay Time (ns): 6ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Latches - 74LVX373MTCXCT-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 74LVX373MTCXDKR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 74LVX373MTCXTR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - 74LVX373MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - 74LVX373MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVX373MTCX
Logic - Latches 74LVX373MTCX
IC LATCH TRANSP OCT 3ST 20TSSOP

IC LATCH TRANSP OCT 3ST 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVX373MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVX373MTCX
Integrated Circuits (ICs) - Logic - Latches 74LVX373MTCX
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 007352-74LVX373MTCX 74LVX373MTCXCT-ND 74LVX373MTCX 74LVX373MTCX 74LVX373MTCX
Product Name Logic - Logic - Latches - 74LVX373MTCX Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Supply Voltage 2 V ~ 3.6 V 2V ~ 3.6V 3.6V; 2V ~ 3.6V 3.6V
Low-level Output Current (Sink) 4 mA 4 mA 4 mA
High-level Output Current (Source) 4 mA 4 mA 4 mA
Propagation Delay 6 ns 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC373D - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Quad bistable transparent latch - 74HC75PW,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Features ESD Protection
Supply Voltage +7.0
View Details
9 suppliers