Integrated Device Technology Integrated Circuits (ICs) - Logic - Latches 74LVCH162373AX4PV

Description
3.3V TRANSPARENT D-TYPE LATCH
Description
3.3V TRANSPARENT D-TYPE LATCH

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Logic - Latches
74LVCH162373AX4PV
Integrated Circuits (ICs) - Logic - Latches 74LVCH162373AX4PV
3.3V TRANSPARENT D-TYPE LATCH

3.3V TRANSPARENT D-TYPE LATCH

Supplier's Site
Latches - 74LVCH162373AX4PV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Channel IC

Channel IC

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74LVCH162373AX4PV 74LVCH162373AX4PV
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AC573MTCX - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Latches - 74HC573DB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN74AHCT16373 16-Bit Transparent D-Type Latches With 3-State Outputs - 74AHCT16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Octal Latched Transceiver - 74FCT543CTSOG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details