Hex Schmitt Trigger Inverter IC, 6 Circuits, CMOS, SOIC Product overview: 74LVX14M from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVX14M can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1133345-74LVX14M
Packaging: Tube
Mounting Style: SMD
Features: Schmitt Trigger
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Logic Level - Low: 0.9V
Logic Level - High: 2.2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVX14
Manufacturer Pack Quantity: 1,100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 14.1ns at 3.3V, 50pF
Inverter IC 6 Channel Schmitt Trigger 14-SOIC
IC INVERT SCHMITT 6CH 1IN 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74LVX14M | 74LVX14M-ND | 1133345-74LVX14M | 74LVX14M | 74LVX14M |
| Product Name | SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - 74LVX14M | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 3.6V | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | 3.6V |
| Inputs | 6 | 1 | 6 | 1 | |
| Propagation Delay | 23 ns | 14.1 ns | 14.1 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |