onsemi Latches 74LVTH322373G

Description
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-FBGA (13.5x5.5)
Datasheet
Description
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-FBGA (13.5x5.5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVTH322373G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-FBGA (13.5x5.5)

D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-FBGA (13.5x5.5)

Buy Now Datasheet
Logic - Latches - 74LVTH322373G - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVTH322373G
Logic - Latches 74LVTH322373G
IC LATCH TRANSP 32BIT 3ST 96FBGA

IC LATCH TRANSP 32BIT 3ST 96FBGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 74LVTH322373G 74LVTH322373G
Product Name Latches Logic - Latches
Supply Voltage 3.6V; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 96-LFBGA; BGA
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVT573PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
2 suppliers
CD54ACT373 Octal Transparent Latches with 3-State Outputs - CD54ACT373F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
4 suppliers
NON-INV OCTAL TRANSPARENT LATCH - 54FCT573ATDB - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details