Win Source Part Number: 1356026-74LVTH245SJX
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
Mfr: Fairchild Semiconductor
Series: 74LVTH
Package: Bulk
Product Status: Obsolete
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SOP
Base Product Number: 74LVTH245
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Voltage - Supply: 2.7V ~ 3.6V
Output Type: 3-State
Logic Type: Transceiver, Non-Inverting
Current - Output High, Low: 32mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
IC TXRX NON-INVERT 3.6V 20SOP Product overview: 74LVTH245SJX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVTH245SJX can be used for catalog matching and distributor lookup.
Bus Transceiver, LVT Series, 1-Func, 8-Bit, True Output, BICMOS, PDSO20
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1356026-74LVTH245SJX | 704-74LVTH245SJX | 74LVTH245SJX |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | 3.6V Interface Transceiver IC | |
| Device Type | Receiver; Transceiver; Buffer | Transceiver | Transceiver |