onsemi 3.6V Interface Transceiver IC 74LVTH16244MTD

Description
Bus Driver, LVT Series, 4-Func, 4-Bit, True Output, BICMOS, PDSO48
Request a Quote Datasheet
Description
Bus Driver, LVT Series, 4-Func, 4-Bit, True Output, BICMOS, PDSO48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74LVTH16244MTD - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVT Series, 4-Func, 4-Bit, True Output, BICMOS, PDSO48

Bus Driver, LVT Series, 4-Func, 4-Bit, True Output, BICMOS, PDSO48

Supplier's Site Datasheet
Singapore, Singapore
3.6V Interface Transceiver IC
704-74LVTH16244MTD
3.6V Interface Transceiver IC 704-74LVTH16244MTD
IC BUFF NON-INVERT 3.6V 48TSSOP Product overview: 74LVTH16244MTD from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVTH16244MTD can be used for catalog matching and distributor lookup.

IC BUFF NON-INVERT 3.6V 48TSSOP Product overview: 74LVTH16244MTD from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVTH16244MTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74LVTH16244MTD 704-74LVTH16244MTD
Product Name 3.6V Interface Transceiver IC
Device Type Line / Bus Driver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Integrated Circuits (ICs) - Interface - Telecom - 981258-SI32260-C-GM2R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details