onsemi Logic - Logic - Latches - 74LVT573WM 74LVT573WM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1133224-74LVT573WM Series: 74LVT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Independent Circuits: 1 Delay Time - Propagation: 1.5ns Part Status: Obsolete(EOL) Family Name: 74LVT573 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74LVT573DWRE4; SN74LVT573DWE4; SN74LVT573DWR; Introduction Date: March 31, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1,080
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1133224-74LVT573WM Series: 74LVT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Independent Circuits: 1 Delay Time - Propagation: 1.5ns Part Status: Obsolete(EOL) Family Name: 74LVT573 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74LVT573DWRE4; SN74LVT573DWE4; SN74LVT573DWR; Introduction Date: March 31, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1,080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVT573WM
1133224-74LVT573WM
Logic - Logic - Latches - 74LVT573WM 1133224-74LVT573WM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1133224-74LVT573WM Series: 74LVT Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Independent Circuits: 1 Delay Time - Propagation: 1.5ns Part Status: Obsolete(EOL) Family Name: 74LVT573 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): SN74LVT573DWRE4; SN74LVT573DWE4; SN74LVT573DWR; Introduction Date: March 31, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1,080

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1133224-74LVT573WM
Series: 74LVT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Part Status: Obsolete(EOL)
Family Name: 74LVT573
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): SN74LVT573DWRE4; SN74LVT573DWE4; SN74LVT573DWR;
Introduction Date: March 31, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1,080

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVT573WM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVT573WM
Integrated Circuits (ICs) - Logic - Latches 74LVT573WM
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site
Logic - Latches - 74LVT573WM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVT573WM
Logic - Latches 74LVT573WM
IC LATCH TRANSP OCT 3ST 20SOIC

IC LATCH TRANSP OCT 3ST 20SOIC

Supplier's Site Datasheet
Latches - 74LVT573WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LVT573WM
Latches 74LVT573WM
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 74LVT573WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LVT573WM
Latches 74LVT573WM
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1133224-74LVT573WM 74LVT573WM 74LVT573WM 74LVT573WM
Product Name Logic - Logic - Latches - 74LVT573WM Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 2.7 V ~ 3.6 V 3.6V 3.6V; 2.7V ~ 3.6V
Low-level Output Current (Sink) 64 mA 64 mA
High-level Output Current (Source) 32 mA 32 mA
Propagation Delay 1.5 ns 4.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573MG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
5 suppliers
Latches - 1727-6108-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
3.3V CMOS 16-Bit Transparent D-Type Latch with 3-State Outputs, 5.0V Tolerant I/O - 74LVC16373APVG - Integrated Device Technology
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 3.3V
View Details
3 suppliers