onsemi Logic - Latches 74LVQ573SJ

Description
IC LATCH OCTAL LV 3STATE 20SOP
Datasheet
Description
IC LATCH OCTAL LV 3STATE 20SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74LVQ573SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVQ573SJ
Logic - Latches 74LVQ573SJ
IC LATCH OCTAL LV 3STATE 20SOP

IC LATCH OCTAL LV 3STATE 20SOP

Supplier's Site Datasheet
Latches - 74LVQ573SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LVQ573SJ
Latches 74LVQ573SJ
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number 74LVQ573SJ 74LVQ573SJ
Product Name Logic - Latches Latches
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
Propagation Delay 8.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
Latches - 74LVT16373ADL,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
2 suppliers
Logic - Latches - 74FCT373CTPYG - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 48 mA
High-level Output Current (Source) 15 mA
View Details
Octal Transparent Latch - 74FCT573CTSOG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC
View Details
3 suppliers