onsemi Latches 74LVQ373SC

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVQ373SC-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Latches - 74LVQ373SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Latches
74LVQ373SC
Latches 74LVQ373SC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - 74LVQ373SC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVQ373SC
Logic - Latches 74LVQ373SC
IC LATCH TRANSP OCTAL 3ST 20SOIC

IC LATCH TRANSP OCTAL 3ST 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVQ373SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVQ373SC
Integrated Circuits (ICs) - Logic - Latches 74LVQ373SC
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVQ373SC-ND 74LVQ373SC 74LVQ373SC 74LVQ373SC
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Latches - 1024306-74ALVT16373DL,112 - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 8 mA
View Details
4 suppliers
SN74LVC1G373 Single D-Type Latch with 3S Output - 74LVC1G373DCKRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers
Inverting Octal D Latch (3-State) - 54LS533/R - Lansdale Semiconductor, Inc.
Specs
Latch Type Octal D
Output Characteristics 3-State
Supply Voltage 7 V
View Details