Rochester Electronics Logic - Latches 74FCT163373X4CPA

Description
3.3V CMOS 16 BIT TRANSPARENT LA
Datasheet
Description
3.3V CMOS 16 BIT TRANSPARENT LA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74FCT163373X4CPA - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74FCT163373X4CPA
Logic - Latches 74FCT163373X4CPA
3.3V CMOS 16 BIT TRANSPARENT LA

3.3V CMOS 16 BIT TRANSPARENT LA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74FCT163373X4CPA
Product Name Logic - Latches
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
Logic - Latches - 74HCT573DB,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Latches - 74AHC373D,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V
View Details
2 suppliers
Latches - 74FCT573KASO - Quarktwin Technology Ltd.
Integrated Device Technology
View Details