onsemi Latches 74LVQ373QSCX

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVQ373QSCX-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVQ373QSCX
076400-74LVQ373QSCX
Logic - Logic - Latches - 74LVQ373QSCX 076400-74LVQ373QSCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 076400-74LVQ373QSCX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QSOP Supply Voltage - Operating: 2 V to 6 V Propagation Delay Time (ns): 8ns Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 076400-74LVQ373QSCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 2 V to 6 V
Propagation Delay Time (ns): 8ns
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - 74LVQ373QSCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVQ373QSCX
Integrated Circuits (ICs) - Logic - Latches 74LVQ373QSCX
IC D-TYPE TRANSP SGL 8:8 20QSOP

IC D-TYPE TRANSP SGL 8:8 20QSOP

Supplier's Site
Latches - 74LVQ373QSCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-QSOP

Buy Now Datasheet
Logic - Latches - 74LVQ373QSCX - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVQ373QSCX
Logic - Latches 74LVQ373QSCX
IC LATCH TRANSP OCT 3ST 20QSOP

IC LATCH TRANSP OCT 3ST 20QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVQ373QSCX-ND 076400-74LVQ373QSCX 74LVQ373QSCX 74LVQ373QSCX 74LVQ373QSCX
Product Name Latches Logic - Logic - Latches - 74LVQ373QSCX Integrated Circuits (ICs) - Logic - Latches Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V
Low-level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 93L14DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
Logic - Latches - 100355QC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Propagation Delay 2.6 ns
View Details
Octal D-type transparent latch; 3-state - 74HCT573D,653 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers
NON-INV OCTAL TRANSPARENT LATCH - 54FCT573TDB - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP; CERDIP 300 MIL
View Details
3 suppliers